Samsung logo

Samsung Galaxy S III Neo GT-I9301 4.8" Single SIM 3G Micro-USB B 1.5 GB 16 GB White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37125
Info modified on:
27 Feb 2024, 14:31:11
Short summary description Samsung Galaxy S III Neo GT-I9301 4.8" Single SIM 3G Micro-USB B 1.5 GB 16 GB White:

Samsung Galaxy S III Neo GT-I9301, 4.8", 720 x 1280 pixels, 1.5 GB, 16 GB, 8 MP, White

Long summary description Samsung Galaxy S III Neo GT-I9301 4.8" Single SIM 3G Micro-USB B 1.5 GB 16 GB White:

Samsung Galaxy S III Neo GT-I9301. Display diagonal: 4.8", Display resolution: 720 x 1280 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Product color: White. Weight: 4.66 oz (132 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.