Samsung Galaxy Tab A9 8806097478003, 8.7", 1340 x 800 pixels, 64 GB, 4 GB, 2.2 GHz, Graphite
Samsung Galaxy Tab A9 8806097478003. Display diagonal: 8.7", Display resolution: 1340 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 11.7 oz (333 g). Product color: Graphite