Samsung Galaxy Note20 SM-N980F, 6.7", 8 GB, 256 GB, 12 MP, Android 10, Gray
Samsung Galaxy Note20 SM-N980F. Display diagonal: 6.7", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4300 mAh. Product color: Gray. Weight: 6.77 oz (192 g)