Samsung Galaxy J1 Mini Prime (2016) SM-J106F, 4", 480 x 800 pixels, 1 GB, 8 GB, 5 MP, Gold
Samsung Galaxy J1 Mini Prime (2016) SM-J106F. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Gold. Weight: 4.44 oz (126 g)