Samsung Galaxy Grand Prime VE SM-G531F, 5", 1 GB, 8 GB, 8 MP, Android 5.1, Black
Samsung Galaxy Grand Prime VE SM-G531F. Display diagonal: 5", Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product color: Black. Weight: 5.5 oz (156 g)