Samsung Galaxy S4 Mini GT-i9195 + Lebara, 4.3", 540 x 960 pixels, 1.5 GB, 8 GB, 8 MP, White
Samsung Galaxy S4 Mini GT-i9195 + Lebara. Display diagonal: 4.3", Display resolution: 540 x 960 pixels. Processor frequency: 1.7 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1900 mAh. Product color: White. Weight: 3.77 oz (107 g)