Samsung Galaxy Nexus GT-I9250, 4.65", 1280 x 720 pixels, 16 GB, 5 MP, Android 4.0, Gray
Samsung Galaxy Nexus GT-I9250. Display diagonal: 4.65", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1750 mAh. Product color: Gray. Weight: 4.87 oz (138 g)