Samsung 400FP-3, Digital signage flat panel, 40", 1920 x 1080 pixels
Samsung 400FP-3. Product design: Digital signage flat panel. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black