Samsung logo

Samsung SyncMaster 225UW Widescreen LCD Monitor computer monitor 22" 1680 x 1050 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132004
Info modified on:
22 Aug 2022, 16:27:09
Short summary description Samsung SyncMaster 225UW Widescreen LCD Monitor computer monitor 22" 1680 x 1050 pixels Black:

Samsung SyncMaster 225UW Widescreen LCD Monitor, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 225UW Widescreen LCD Monitor computer monitor 22" 1680 x 1050 pixels Black:

Samsung SyncMaster 225UW Widescreen LCD Monitor. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.