Samsung S Series Syncmaster 2233SW, 22", 1920 x 1080 pixels, 5 ms, Black
Samsung S Series Syncmaster 2233SW. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black