Samsung logo

Samsung SyncMaster 213T computer monitor 21.3" 1600 x 1200 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166515
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Samsung SyncMaster 213T computer monitor 21.3" 1600 x 1200 pixels Silver:

Samsung SyncMaster 213T, 21.3", 1600 x 1200 pixels, 25 ms, Silver

Long summary description Samsung SyncMaster 213T computer monitor 21.3" 1600 x 1200 pixels Silver:

Samsung SyncMaster 213T. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.