Samsung logo

Samsung D4000 19" HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105205
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung D4000 19" HD Black:

Samsung D4000, 19", 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Samsung D4000 19" HD Black:

Samsung D4000. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: HD. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.