Salora logo

Salora WMR5350 washing machine Top-load 10.1 lbs (4.6 kg) 300 RPM Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88034
Info modified on:
19 Apr 2025, 11:19:44
Short summary description Salora WMR5350 washing machine Top-load 10.1 lbs (4.6 kg) 300 RPM Black, White:

Salora WMR5350, Top-load, 10.1 lbs (4.6 kg), A, 0 dB, 300 RPM, 4.15 kWh

Long summary description Salora WMR5350 washing machine Top-load 10.1 lbs (4.6 kg) 300 RPM Black, White:

Salora WMR5350. Loading type: Top-load. Drum capacity: 10.1 lbs (4.6 kg), Spin-drying class: A, Noise level (spin): 0 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 300 RPM. Annual energy consumption washing: 4.15 kWh, Annual water consumption washing: 4500 L. Product color: Black, White. Width: 15" (380 mm), Depth: 16.5" (420 mm), Height: 25" (635 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.