Salora logo

Salora LCD 1921 WH DVX 19" WXGA+ White 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19929
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Salora LCD 1921 WH DVX 19" WXGA+ White 300 cd/m²:

Salora LCD 1921 WH DVX, 19", 1400 x 900 pixels, WXGA+, LCD, White

Long summary description Salora LCD 1921 WH DVX 19" WXGA+ White 300 cd/m²:

Salora LCD 1921 WH DVX. Display diagonal: 19", Display resolution: 1400 x 900 pixels, HD type: WXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.