Salora DVP7748DUO + GC, Portable DVD player, Gray, DVD-Video, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, PAL BG, 7"
Salora DVP7748DUO + GC. Product type: Portable DVD player, Product color: Gray, Playback disc formats: DVD-Video. Display diagonal: 7", Display resolution: 480 x 234 pixels, Display: LCD. Video formats supported: MPEG4, XVID, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: MMC, SD. Power source type: Cigar lighter, DC, Battery life (max): 2 h