Salora DBS350, 1600 ANSI lumens, DLP, WXGA (1280x800), 1000:1, 20 - 180", 4:3, 16:9
Salora DBS350. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 20000 h. Focus: Manual. Wi-Fi standards: Wi-Fi 5 (802.11ac). Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB, Internal memory: 1 GB