Salora CR616, Digital alarm clock, Other, Black, Gray, White, Digital, Classic, LED
Salora CR616. Type: Digital alarm clock, Shape: Other, Product color: Black, Gray, White. Display type: LED, Display diagonal: 1.8", Backlight color: White. Power source: AC. Width: 7.64" (194 mm), Height: 2.68" (68 mm), Depth: 3.62" (92 mm). Quantity per pack: 1 pc(s), Package width: 8.43" (214 mm), Package depth: 2.95" (75 mm)