Salora logo

Salora 220 series 55UA220 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12203
Info modified on:
22 Jul 2024, 10:02:22
Short summary description Salora 220 series 55UA220 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Salora 220 series 55UA220, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Salora 220 series 55UA220 TV 55" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Salora 220 series 55UA220. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: BPR (Best Picture Rate) 1000 Hz, Display brightness: 350 cd/m², Response time: 9.5 ms, Contrast ratio (typical): 6000:1. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.