Salora logo

Salora 50BHD2000 data projector Short throw projector 2000 ANSI lumens LED White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
289220
Info modified on:
03 Aug 2022, 08:13:21
Short summary description Salora 50BHD2000 data projector Short throw projector 2000 ANSI lumens LED White:

Salora 50BHD2000, 2000 ANSI lumens, LED, 1000:1, 16:9, 50 - 140", 4:3, 16:9

Long summary description Salora 50BHD2000 data projector Short throw projector 2000 ANSI lumens LED White:

Salora 50BHD2000. Projector brightness: 2000 ANSI lumens, Projection technology: LED, Contrast ratio (typical): 1000:1. Light source type: Lamp, Service life of light source: 50000 h, Lamp power: 100 W. Focus: Manual, Zoom type: Manual. Supported graphics resolutions: 1920 x 1080 (HD 1080). Noise level: 25 dB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.