Salora 40BHD1200, 65 ANSI lumens, LED, 1000:1, 16:9, 20 - 80", 4:3, 16:9
Salora 40BHD1200. Projector brightness: 65 ANSI lumens, Projection technology: LED, Contrast ratio (typical): 1000:1. Light source type: Lamp, Service life of light source: 50000 h, Lamp power: 50 W. Zoom type: Manual. Supported graphics resolutions: 1920 x 1080 (HD 1080). Noise level: 25 dB