Salora logo

Salora 5000 series 20HDB5005 TV 20" HD Black 220 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243412
Info modified on:
20 Nov 2024, 13:59:48
Short summary description Salora 5000 series 20HDB5005 TV 20" HD Black 220 cd/m²:

Salora 5000 series 20HDB5005, 20", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Salora 5000 series 20HDB5005 TV 20" HD Black 220 cd/m²:

Salora 5000 series 20HDB5005. Display diagonal: 20", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: BPR (Best Picture Rate) 100 Hz, Display brightness: 220 cd/m², Response time: 5 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.