Saeco logo

Saeco Xelsis SM7684/04 Super-automatic espresso machine

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130745
Info modified on:
16 May 2025, 03:18:45
Short summary description Saeco Xelsis SM7684/04 Super-automatic espresso machine:

Saeco Xelsis SM7684/04 Super-automatic espresso machine, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, Black, Titanium

Long summary description Saeco Xelsis SM7684/04 Super-automatic espresso machine:

Saeco Xelsis SM7684/04 Super-automatic espresso machine. Product type: Espresso machine, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: TFT, Product color: Black, Titanium

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.