Saeco Xelsis Evo HD8953/11, Espresso machine, 1.6 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black, Silver
Saeco Xelsis Evo HD8953/11. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.6 L, Coffee input type: Coffee beans, Ground coffee, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product color: Black, Silver