Saeco logo

Saeco Incanto HD8917/48 Super-automatic espresso machine

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89195
Info modified on:
25 Apr 2025, 12:26:14
Short summary description Saeco Incanto HD8917/48 Super-automatic espresso machine:

Saeco Incanto HD8917/48 Super-automatic espresso machine, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black, Stainless steel

Long summary description Saeco Incanto HD8917/48 Super-automatic espresso machine:

Saeco Incanto HD8917/48 Super-automatic espresso machine. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1850 W. Product color: Black, Stainless steel

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.