Saeco logo

Saeco Minuto HD8760/11 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94715
Info modified on:
10 Mar 2025, 20:57:42
Short summary description Saeco Minuto HD8760/11 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Minuto HD8760/11, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Silver

Long summary description Saeco Minuto HD8760/11 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Minuto HD8760/11. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1850 W. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.