Saeco logo

Saeco Intelia HD8753/81 coffee maker Espresso machine 1.5 L

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84187
Info modified on:
11 Apr 2025, 19:12:18
Short summary description Saeco Intelia HD8753/81 coffee maker Espresso machine 1.5 L:

Saeco Intelia HD8753/81, Espresso machine, 1.5 L, Ground coffee, Built-in grinder, 1900 W, Stainless steel

Long summary description Saeco Intelia HD8753/81 coffee maker Espresso machine 1.5 L:

Saeco Intelia HD8753/81. Product type: Espresso machine, Water tank capacity: 1.5 L, Coffee input type: Ground coffee, Capacity in cups: 10 cups, Built-in grinder. Display type: LCD. Power: 1900 W. Product color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.