Saeco Intelia Evo HD8753/03, Espresso machine, 1.5 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Black, Silver
Saeco Intelia Evo HD8753/03. Product type: Espresso machine, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1900 W. Product color: Black, Silver