Saeco Intelia HD8751/15, Espresso machine, 1.5 L, Coffee beans, Built-in grinder, Black
Saeco Intelia HD8751/15. Product type: Espresso machine, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Number of spouts: 2, Built-in grinder. Display type: LED, Product color: Black