Saeco logo

Saeco Poemia HD8427/11 coffee maker Semi-auto Espresso machine 1 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88019
Info modified on:
02 Aug 2024, 10:04:19
Short summary description Saeco Poemia HD8427/11 coffee maker Semi-auto Espresso machine 1 L:

Saeco Poemia HD8427/11, Espresso machine, 1 L, Coffee pod, Ground coffee, 950 W, Stainless steel

Long summary description Saeco Poemia HD8427/11 coffee maker Semi-auto Espresso machine 1 L:

Saeco Poemia HD8427/11. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1 L, Coffee input type: Coffee pod, Ground coffee, Capacity in cups: 2 cups, Number of spouts: 2. Power: 950 W. Product color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.