Rowenta logo

Rowenta Instant Comfort Aqua Boost Cream 2400 W Fan electric space heater

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117562
Info modified on:
31 Aug 2021, 13:48:46
Short summary description Rowenta Instant Comfort Aqua Boost Cream 2400 W Fan electric space heater:

Rowenta Instant Comfort Aqua Boost, Fan electric space heater, Class II, 59.1" (1.5 m), IP21, Floor, Table, Cream

Long summary description Rowenta Instant Comfort Aqua Boost Cream 2400 W Fan electric space heater:

Rowenta Instant Comfort Aqua Boost. Type: Fan electric space heater, Insulation: Class II, Cord length: 59.1" (1.5 m). Placement options: Floor, Table, Product color: Cream. Heating power: 2400 W, Heating power (min): 1200 W, Suitable for room volume up to: 30 m³. Width: 5.91" (150 mm), Depth: 12.2" (310 mm), Height: 8.66" (220 mm). Quantity per shipping (inner) case: 3 pc(s), Quantity per pallet: 45 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.