Rowenta logo

Rowenta Silence Comfort Indoor Black, Silver 2400 W Fan electric space heater

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101455
Info modified on:
02 May 2024, 15:34:14
Short summary description Rowenta Silence Comfort Indoor Black, Silver 2400 W Fan electric space heater:

Rowenta Silence Comfort, Fan electric space heater, Indoor, Black, Silver, Rotary, 2400 W, 1200 W

Long summary description Rowenta Silence Comfort Indoor Black, Silver 2400 W Fan electric space heater:

Rowenta Silence Comfort. Type: Fan electric space heater. Suitable for: Indoor, Product color: Black, Silver, Control type: Rotary. Heating power: 2400 W, Heating power (min): 1200 W, Fan noise level (max): 52 dB. Heat source: Electric

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.