Rowenta SO2320, Fan electric space heater, Class II, 59.1" (1.5 m), IP20, Indoor & outdoor, Window, Floor, Table
Rowenta SO2320. Type: Fan electric space heater, Insulation: Class II, Cord length: 59.1" (1.5 m). Suitable for: Indoor & outdoor, Placement options: Window, Floor, Table, Product color: Anthracite. Heating power: 2000 W, Heating power (min): 1000 W, Suitable for room volume up to: 25 m³. Width: 5.98" (152 mm), Depth: 7.17" (182 mm), Height: 10.7" (272 mm). Country of origin: China