Rowenta logo

Rowenta Balnea Silence Turbo Beige, White 2400 W Fan electric space heater

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74012
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Rowenta Balnea Silence Turbo Beige, White 2400 W Fan electric space heater:

Rowenta Balnea Silence Turbo, Fan electric space heater, IP21, Wall, Beige, White, Buttons, Rotary, 2400 W

Long summary description Rowenta Balnea Silence Turbo Beige, White 2400 W Fan electric space heater:

Rowenta Balnea Silence Turbo. Type: Fan electric space heater, International Protection (IP) code: IP21. Placement options: Wall, Product color: Beige, White, Control type: Buttons, Rotary. Heating power: 2400 W, Heating power (min): 1200 W. Width: 9.25" (235 mm), Depth: 7.87" (200 mm), Height: 12.6" (320 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.