Rowenta Liss & Curl Ultimate Shine SF6220, Straightening iron, Warm, 130 °C, 230 °C, 15 s, Black, Blue, Gray
Rowenta Liss & Curl Ultimate Shine SF6220. Type: Straightening iron, Technology: Warm, Temperature (min): 130 °C. Product color: Black, Blue, Gray, Plate material: Aluminum. Cord length: 70.9" (1.8 m), Display type: LED. AC input voltage: 110-240 V. Plate width: 3.54" (9 cm), Plate depth: 0.984" (2.5 cm)