Rowenta logo

Rowenta RY6555WH steam cleaner Steam mop 0.6 L 1200 W Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135222
Info modified on:
09 Aug 2023, 14:51:46
Short summary description Rowenta RY6555WH steam cleaner Steam mop 0.6 L 1200 W Black, Blue:

Rowenta RY6555WH, Steam mop, 0.6 L, Black, Blue, 1200 W, AC, 30 s

Long summary description Rowenta RY6555WH steam cleaner Steam mop 0.6 L 1200 W Black, Blue:

Rowenta RY6555WH. Type: Steam mop, Capacity: 0.6 L, Product color: Black, Blue. Power: 1200 W, Power source: AC. Warm-up time: 30 s, Ready time: 0.5 min, Country of origin: China. LED indicators: Ready. Weight: 6.28 lbs (2.85 kg), Width: 11.3" (285.8 mm), Depth: 10.2" (259.5 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.