Rowenta logo

Rowenta X-Plorer Serie 45 RR8277 0.44 L Bagless White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187440
Info modified on:
17 Jun 2025, 21:26:28
Short summary description Rowenta X-Plorer Serie 45 RR8277 0.44 L Bagless White:

Rowenta X-Plorer Serie 45 RR8277, Bagless, White, Round, 0.44 L, 70 dB, 0.11 L

Long summary description Rowenta X-Plorer Serie 45 RR8277 0.44 L Bagless White:

Rowenta X-Plorer Serie 45 RR8277. Dust container type: Bagless, Product color: White, Shape: Round. Dust capacity (total): 0.44 L, Noise level: 70 dB, Water tank capacity: 0.11 L. Battery technology: Lithium-Ion (Li-Ion), Runtime: 150 min, Battery life: 150 m². Height: 3.15" (80 mm), Width: 12.4" (315 mm), Depth: 12.4" (315 mm). Package width: 5.24" (133 mm), Package depth: 19.3" (491 mm), Package height: 16.5" (418 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.