Rowenta logo

Rowenta Smart Force Cyclonic RR804 0.3 L Bagless Black, Silver, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49948
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Rowenta Smart Force Cyclonic RR804 0.3 L Bagless Black, Silver, Red:

Rowenta Smart Force Cyclonic RR804, Bagless, Black, Silver, Red, D-shape, 0.3 L, 80 dB, Cyclonic

Long summary description Rowenta Smart Force Cyclonic RR804 0.3 L Bagless Black, Silver, Red:

Rowenta Smart Force Cyclonic RR804. Dust container type: Bagless, Product color: Black, Silver, Red, Shape: D-shape. Dust capacity (total): 0.3 L, Noise level: 80 dB, Dirt separating method: Cyclonic. Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min, Charging time: 3 h. Height: 5.48" (139.3 mm), Width: 12.1" (306.9 mm), Depth: 11.9" (301 mm). Package width: 13.8" (350 mm), Package depth: 19.3" (490 mm), Package height: 6.22" (158 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.