Rowenta logo

Rowenta Explorer RR7747 0.7 L Bagless White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41611
Info modified on:
22 Feb 2024, 04:07:08
Short summary description Rowenta Explorer RR7747 0.7 L Bagless White:

Rowenta Explorer RR7747, Bagless, White, Round, 0.7 L, 70 dB, Area

Long summary description Rowenta Explorer RR7747 0.7 L Bagless White:

Rowenta Explorer RR7747. Dust container type: Bagless, Product color: White, Shape: Round. Dust capacity (total): 0.7 L, Noise level: 70 dB, Vacuum cleaner programs: Area. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Charging time: 3 h. Diameter: 1.34" (3.4 cm), Height: 3.82" (97 mm), Width: 13.4" (340 mm). Package width: 15.9" (403 mm), Package depth: 18.9" (480 mm), Package height: 5.98" (152 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.