Rowenta logo

Rowenta Silence Force RO776 4.5 L Cylinder vacuum Dry 450 W Dust bag

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17782
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Rowenta Silence Force RO776 4.5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta Silence Force RO776, 450 W, Cylinder vacuum, Dry, Dust bag, 4.5 L, Hygiene Filter

Long summary description Rowenta Silence Force RO776 4.5 L Cylinder vacuum Dry 450 W Dust bag:

Rowenta Silence Force RO776. Maximum input power: 450 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4.5 L. Vacuum air filtering: Hygiene Filter, Dirt separating method: Filtering, Noise level: 64 dB. Product color: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.