Rowenta Compact Power XXL RO4B23, 900 W, Cylinder vacuum, Dry, Bagless, 2.5 L, Filtering
Rowenta Compact Power XXL RO4B23. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.5 L. Dirt separating method: Filtering, Noise level: 75 dB. Product color: Black, Red