Rowenta logo

Rowenta Compact Power RO4881 2.5 L Cylinder vacuum Dry 550 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72553
Info modified on:
22 Feb 2024, 04:37:00
Short summary description Rowenta Compact Power RO4881 2.5 L Cylinder vacuum Dry 550 W Bagless:

Rowenta Compact Power RO4881, 550 W, Cylinder vacuum, Dry, Bagless, 2.5 L, Foam

Long summary description Rowenta Compact Power RO4881 2.5 L Cylinder vacuum Dry 550 W Bagless:

Rowenta Compact Power RO4881. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.5 L. Vacuum air filtering: Foam, Dirt separating method: Cyclonic, Noise level: 75 dB. Product color: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.