Rowenta logo

Rowenta Compact Power RO3753 vacuum 1.5 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175303
Info modified on:
14 Mar 2024, 19:14:56
Short summary description Rowenta Compact Power RO3753 vacuum 1.5 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Compact Power RO3753, 750 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Rowenta Compact Power RO3753 vacuum 1.5 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Compact Power RO3753. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Noise level: 79 dB. Product color: Black, Orange

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.