Rowenta logo

Rowenta Power Space 3 L Cylinder vacuum Dry 750 W Dust bag

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42486
Info modified on:
27 May 2024, 12:46:12
Short summary description Rowenta Power Space 3 L Cylinder vacuum Dry 750 W Dust bag:

Rowenta Power Space, 750 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Rowenta Power Space 3 L Cylinder vacuum Dry 750 W Dust bag:

Rowenta Power Space. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.