Rowenta Air Force RH9159WO, Stick vacuum, Bagless, Gray, Purple, 0.5 L, Dry, Post motor filter
Rowenta Air Force RH9159WO. Product type: Stick vacuum, Dust container type: Bagless, Product color: Gray, Purple. Cleaning type: Dry, Vacuum air filtering: Post motor filter, Dirt separating method: Filtering. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V, Runtime: 60 min. Width: 8.03" (204 mm), Depth: 9.8" (249 mm), Height: 47" (1194 mm)