Rowenta logo

Rowenta Air Force Extreme Power Pro Stick vacuum Battery Dry Foam Bagless 0.5 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65001
Info modified on:
02 May 2024, 15:30:27
Short summary description Rowenta Air Force Extreme Power Pro Stick vacuum Battery Dry Foam Bagless 0.5 L White:

Rowenta Air Force Extreme Power Pro, Stick vacuum, Bagless, White, 0.5 L, Triangular, Plastic

Long summary description Rowenta Air Force Extreme Power Pro Stick vacuum Battery Dry Foam Bagless 0.5 L White:

Rowenta Air Force Extreme Power Pro. Product type: Stick vacuum, Dust container type: Bagless, Product color: White. Cleaning type: Dry, Vacuum air filtering: Foam, Dirt separating method: Cyclonic. LED indicators: Operation. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 32.4 V. Package width: 6.3" (160 mm), Package depth: 29.9" (760 mm), Package height: 11.2" (285 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.