Rowenta logo

Rowenta Powerline cyclonic Stick vacuum AC Dry HEPA Bagless 0.9 L 750 W Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61649
Info modified on:
16 Feb 2024, 17:14:41
Short summary description Rowenta Powerline cyclonic Stick vacuum AC Dry HEPA Bagless 0.9 L 750 W Red:

Rowenta Powerline cyclonic, Stick vacuum, Bagless, Red, 0.9 L, China, Dry

Long summary description Rowenta Powerline cyclonic Stick vacuum AC Dry HEPA Bagless 0.9 L 750 W Red:

Rowenta Powerline cyclonic. Product type: Stick vacuum, Dust container type: Bagless, Product color: Red. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Cord length: 236.2" (6 m), Power control: Electronic. Power source: AC, Maximum input power: 750 W, Annual energy consumption: 27 kWh. Package width: 11.6" (295 mm), Package depth: 28.7" (730 mm), Package height: 9.84" (250 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.