Rowenta logo

Rowenta RH1128 2-in-1 stick vacuum Battery Dry Bagless 0.4 L Purple, Aluminum

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8604
Info modified on:
16 Feb 2025, 18:05:26
Short summary description Rowenta RH1128 2-in-1 stick vacuum Battery Dry Bagless 0.4 L Purple, Aluminum:

Rowenta RH1128, 2-in-1 stick vacuum, Bagless, Purple, Aluminum, 0.4 L, Rectangular, China

Long summary description Rowenta RH1128 2-in-1 stick vacuum Battery Dry Bagless 0.4 L Purple, Aluminum:

Rowenta RH1128. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Purple, Aluminum. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 82 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V. Package width: 4.65" (118 mm), Package depth: 24.4" (620 mm), Package height: 13.4" (340 mm). Width: 0.965" (24.5 mm), Depth: 0.976" (24.8 mm), Height: 4.49" (114 mm)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.