Rowenta logo

Rowenta RH7955WA Stick vacuum AC HEPA Bagless 0.9 L 750 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56889
Info modified on:
16 Feb 2024, 17:14:43
Short summary description Rowenta RH7955WA Stick vacuum AC HEPA Bagless 0.9 L 750 W Black:

Rowenta RH7955WA, Stick vacuum, Bagless, Black, 0.9 L, HEPA, Cyclonic

Long summary description Rowenta RH7955WA Stick vacuum AC HEPA Bagless 0.9 L 750 W Black:

Rowenta RH7955WA. Product type: Stick vacuum, Dust container type: Bagless, Product color: Black. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Cleaning surfaces: Hard floor. Cord length: 315" (8 m), Power control: Electronic. Power source: AC, Maximum input power: 750 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.