Rowenta logo

Rowenta IS3280D1 iron Steam iron White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2143
Info modified on:
10 Jun 2025, 11:30:39
Short summary description Rowenta IS3280D1 iron Steam iron White:

Rowenta IS3280D1, Steam iron, White, 42 g/min, 1.4 L, 35 min, 45 s

Long summary description Rowenta IS3280D1 iron Steam iron White:

Rowenta IS3280D1. Type: Steam iron, Product color: White, Continuous steam performance: 42 g/min. Width: 9.84" (250 mm), Depth: 15" (380 mm), Height: 64.2" (1630 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.