Rowenta logo

Rowenta Pro Comfort Full-size ironing board 51.2 x 18.5" (1300 x 470 mm)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114417
Info modified on:
06 Apr 2020, 14:31:10
Short summary description Rowenta Pro Comfort Full-size ironing board 51.2 x 18.5" (1300 x 470 mm):

Rowenta Pro Comfort, Full-size ironing board, Cotton, 51.2 x 18.5" (1300 x 470 mm), 38.2" (97 cm)

Long summary description Rowenta Pro Comfort Full-size ironing board 51.2 x 18.5" (1300 x 470 mm):

Rowenta Pro Comfort. Type: Full-size ironing board, Cover material: Cotton. Board size (W x D): 51.2 x 18.5" (1300 x 470 mm), Height (max): 38.2" (97 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.